Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L64R025FER

Description
25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L64R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R025FERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R025FERTR-ND
25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R025FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R025FERDKR-ND
25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R025FERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R025FERCT-ND
25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Film Resistor - FC4L64R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
FC4L64R025FER
Metal Film Resistor FC4L64R025FER
Four Terminal Current Sense Metal Foil Resistor

Four Terminal Current Sense Metal Foil Resistor

Supplier's Site
Current Sense Resistor, 0.025 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 17W6172 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
17W6172
Current Sense Resistor, 0.025 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 17W6172
CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite - 33X1346 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite
33X1346
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite 33X1346
SMD Current Sense Resistors, FC4L Series, 0.025 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.025 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite - 24W1006 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite
24W1006
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite 24W1006
CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-FC4L64R025FERTR-ND FC4L64R025FER 17W6172 33X1346
Product Name Chip Resistor - Surface Mount Metal Film Resistor Current Sense Resistor, 0.025 Ohm, 2W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm Metal Foil
Mounting / Packaging 2512; Wide 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers