Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L90R020FER

Description
20 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC4L90R020FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC4L90R020FERTR-ND
Chip Resistor - Surface Mount FC4L90R020FERTR-ND
20 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FC4L90R020FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L90R020FER
Metal Foil Resistor FC4L90R020FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R02, 4W, 3518 Wide, Metal Foil; Resistance Ohmite - 13AH3213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
13AH3213
Res, 0R02, 4W, 3518 Wide, Metal Foil; Resistance Ohmite 13AH3213
RES, 0R02, 4W, 3518 WIDE, METAL FOIL; Resistance:0.02ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R02, 4W, 3518 WIDE, METAL FOIL; Resistance:0.02ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FC4L90R020FERTR-ND FC4L90R020FER 13AH3213
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Res, 0R02, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3518 3518 Wide
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers