Ohmite Manufacturing Co. Wirewound Resistor C300K2R0

Description
Corrib® resistors are ideal for applications involving high currents at very low resistance values-as low as 0.1Ω for the 300 Watt unit. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor startin
Request a Quote Datasheet
Description
Corrib® resistors are ideal for applications involving high currents at very low resistance values-as low as 0.1Ω for the 300 Watt unit. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor startin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - C300K2R0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
C300K2R0
Wirewound Resistor C300K2R0
Corrib® resistors are ideal for applications involving high currents at very low resistance values-as low as 0.1Ω for the 300 Watt unit. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor startin

Corrib® resistors are ideal for applications involving high currents at very low resistance values-as low as 0.1Ω for the 300 Watt unit. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor startin

Supplier's Site Datasheet
Resistor - 4848495 - Radwell International
Willingboro, NJ, United States
Resistor
4848495
Resistor 4848495
RESISTOR, 300 WATTS, 2 OHMS, VIT CORRIB 10%, WIREWOUND, SOLDER LUGS, CHASSIS MOUNT, VITREOUS ENAMEL COATED. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 300 WATTS, 2 OHMS, VIT CORRIB 10%, WIREWOUND, SOLDER LUGS, CHASSIS MOUNT, VITREOUS ENAMEL COATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International
Product Category Resistors Resistors
Product Number C300K2R0 4848495
Product Name Wirewound Resistor Resistor
Technology / Construction Wirewound
Mounting / Packaging Tubular
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers