Ohmite Manufacturing Co. Wirewound Resistor BAB232010R0KE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - BAB232010R0KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
BAB232010R0KE
Wirewound Resistor BAB232010R0KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - BAB232010R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BAB232010R0KE-ND
Chassis Mount Resistors BAB232010R0KE-ND
10 Ohms ±10% 700W Wirewound Chassis Mount Resistor

10 Ohms ±10% 700W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BAB232010R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BAB232010R0KE
Chassis Mount Resistors BAB232010R0KE
10 OHMS 10% 700 W CASE

10 OHMS 10% 700 W CASE

Supplier's Site Datasheet
Resistor, Wirewound, 10R, 10%, 700W; Resistance Ohmite - 34AC2401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10R, 10%, 700W; Resistance Ohmite
34AC2401
Resistor, Wirewound, 10R, 10%, 700W; Resistance Ohmite 34AC2401
RESISTOR, WIREWOUND, 10R, 10%, 700W; Resistance:10ohm; Product Range:BA Series; Power Rating:700W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10R, 10%, 700W; Resistance:10ohm; Product Range:BA Series; Power Rating:700W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BAB232010R0KE BAB232010R0KE-ND BAB232010R0KE 34AC2401
Product Name Wirewound Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 10R, 10%, 700W; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Radial, Rect. Case Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details