Ohmite Manufacturing Co. Through Hole Resistors EY104KE

Description
RESISTOR
Request a Quote Datasheet
Description
RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-EY104KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-EY104KE-ND
Through Hole Resistors 273-EY104KE-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Composition Resistor - EY104KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY104KE
Composition Resistor EY104KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site
Through Hole Ceramic Resistor, Ey Series, 100 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite - 62X8859 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ey Series, 100 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite
62X8859
Through Hole Ceramic Resistor, Ey Series, 100 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite 62X8859
Through Hole Ceramic Resistor, EY Series, 100 kohm, 2.5 W, - 10%, 550 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, EY Series, 100 kohm, 2.5 W, - 10%, 550 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, 100Kohm, 2.5W, 10%, Axial; Resistance Ohmite - 49X0242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 100Kohm, 2.5W, 10%, Axial; Resistance Ohmite
49X0242
Resistor, Ceramic, 100Kohm, 2.5W, 10%, Axial; Resistance Ohmite 49X0242
RESISTOR, CERAMIC, 100KOHM, 2.5W, 10%, AXIAL; Resistance:100kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 100KOHM, 2.5W, 10%, AXIAL; Resistance:100kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-EY104KE-ND EY104KE 62X8859 49X0242
Product Name Through Hole Resistors Composition Resistor Through Hole Ceramic Resistor, Ey Series, 100 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite Resistor, Ceramic, 100Kohm, 2.5W, 10%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads Axial Leaded
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details