Ohmite Manufacturing Co. Chassis Mount Resistors EVFT119EM10KJE

Description
10 kOhms ±5% 72W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 72W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - EVFT119EM10KJE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
EVFT119EM10KJE-ND
Chassis Mount Resistors EVFT119EM10KJE-ND
10 kOhms ±5% 72W Wirewound Chassis Mount Resistor

10 kOhms ±5% 72W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - EVFT119EM10KJE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EVFT119EM10KJE
Wirewound Resistor EVFT119EM10KJE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - EVFT119EM10KJE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EVFT119EM10KJE
Chassis Mount Resistors EVFT119EM10KJE
RES CHAS MNT 10K OHM 5% 72W

RES CHAS MNT 10K OHM 5% 72W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number EVFT119EM10KJE-ND EVFT119EM10KJE EVFT119EM10KJE
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details