Ohmite Manufacturing Co. Metal Foil Resistor FC4L90R025FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FC4L90R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L90R025FER
Metal Foil Resistor FC4L90R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FC4L90R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC4L90R025FERTR-ND
Chip Resistor - Surface Mount FC4L90R025FERTR-ND
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R025, 4W, 3518 Wide, Metal Foil; Resistance Ohmite - 13AH3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
13AH3214
Res, 0R025, 4W, 3518 Wide, Metal Foil; Resistance Ohmite 13AH3214
RES, 0R025, 4W, 3518 WIDE, METAL FOIL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R025, 4W, 3518 WIDE, METAL FOIL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FC4L90R025FER FC4L90R025FERTR-ND 13AH3214
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Res, 0R025, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 3518 3518 Wide
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details