Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L110R020DER

Description
5 W .020 OHMS 0.5% CURRENT SENSE
Request a Quote Datasheet
Description
5 W .020 OHMS 0.5% CURRENT SENSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC4L110R020DER-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC4L110R020DER-ND
Chip Resistor - Surface Mount FC4L110R020DER-ND
5 W .020 OHMS 0.5% CURRENT SENSE

5 W .020 OHMS 0.5% CURRENT SENSE

Buy Now Datasheet
Metal Foil Resistor - FC4L110R020DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L110R020DER
Metal Foil Resistor FC4L110R020DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number FC4L110R020DER-ND FC4L110R020DER
Product Name Chip Resistor - Surface Mount Metal Foil Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details