Ohmite Manufacturing Co. Metal Foil Resistor FC4L90R005FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FC4L90R005FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L90R005FER
Metal Foil Resistor FC4L90R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L90R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L90R005FERTR-ND
Chip Resistor - Surface Mount 273-FC4L90R005FERTR-ND
5 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L90R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L90R005FERCT-ND
Chip Resistor - Surface Mount 273-FC4L90R005FERCT-ND
5 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R005, 4W, 3518 Wide, Metal Foil; Resistance Ohmite - 13AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
13AH3210
Res, 0R005, 4W, 3518 Wide, Metal Foil; Resistance Ohmite 13AH3210
RES, 0R005, 4W, 3518 WIDE, METAL FOIL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R005, 4W, 3518 WIDE, METAL FOIL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:3518 Wide; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FC4L90R005FER 273-FC4L90R005FERTR-ND 13AH3210
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Res, 0R005, 4W, 3518 Wide, Metal Foil; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 3518 3518 Wide
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details