Ohmite Manufacturing Co. Through Hole Resistors EY150KE

Description
15 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet
Description
15 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - EY150KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
EY150KE-ND
Through Hole Resistors EY150KE-ND
15 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

15 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

Buy Now Datasheet
Composition Resistor - EY150KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY150KE
Composition Resistor EY150KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number EY150KE-ND EY150KE
Product Name Through Hole Resistors Composition Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details