Ohmite Manufacturing Co. Miscellaneous Resistor B20J25RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - B20J25RE - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
B20J25RE
Miscellaneous Resistor B20J25RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - B20J25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J25RE-ND
Through Hole Resistors B20J25RE-ND
25 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

25 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite - 64K3774 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite
64K3774
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite 64K3774
WIREWOUND RESISTOR, 25 OHM, 20W, 5%; Resistance:25ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 20W, 5%; Resistance:25ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70022626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70022626
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70022626
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number B20J25RE B20J25RE-ND 64K3774 70022626
Product Name Miscellaneous Resistor Through Hole Resistors Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers