Ohmite Manufacturing Co. Composition Resistor EY152KE

Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote Datasheet
Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - EY152KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY152KE
Composition Resistor EY152KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site
Through Hole Resistors - EY152KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
EY152KE-ND
Through Hole Resistors EY152KE-ND
1.5 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

1.5 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

Buy Now Datasheet
Resistor, Ceramic, 1.5Kohm, 2.5W, 10%, Axial; Resistance Ohmite - 49X0245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1.5Kohm, 2.5W, 10%, Axial; Resistance Ohmite
49X0245
Resistor, Ceramic, 1.5Kohm, 2.5W, 10%, Axial; Resistance Ohmite 49X0245
RESISTOR, CERAMIC, 1.5KOHM, 2.5W, 10%, AXIAL; Resistance:1.5kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 1.5KOHM, 2.5W, 10%, AXIAL; Resistance:1.5kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number EY152KE EY152KE-ND 49X0245
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 1.5Kohm, 2.5W, 10%, Axial; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Axial Leaded
Resistance Range 1500 ohms 1500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C -900 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details