Ohmite Manufacturing Co. Wirewound Resistor D25K1K0

Description
Choose Ohmite's 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and
Request a Quote Datasheet
Description
Choose Ohmite's 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Wirewound Resistor
D25K1K0
Wirewound Resistor D25K1K0
Choose Ohmite's 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and

Choose Ohmite's 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and

Supplier's Site
Wirewound Resistor, 1Kohm, 25W, 10%; Resistance Ohmite - 02F2210 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 25W, 10%; Resistance Ohmite
02F2210
Wirewound Resistor, 1Kohm, 25W, 10%; Resistance Ohmite 02F2210
WIREWOUND RESISTOR, 1KOHM, 25W, 10%; Resistance:1kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 25W, 10%; Resistance:1kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet
OHM Bracket Mount - D25K1K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D25K1K0
OHM Bracket Mount D25K1K0
RESISTOR, 1K OHM, 25 WATT, ADJ.

RESISTOR, 1K OHM, 25 WATT, ADJ.

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number D25K1K0 02F2210 D25K1K0
Product Name Wirewound Resistor Wirewound Resistor, 1Kohm, 25W, 10%; Resistance Ohmite OHM Bracket Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tubular
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient ? to 260 ±ppm/°C 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details