Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.2 Ohms ±5% 350W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2 OHM 5% 350W
| Richardson RFPD | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | EVRT252EP2R2JE | EVRT252EP2R2JE-ND | EVRT252EP2R2JE |
| Product Name | Wirewound Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 2.2 ohms | 2.2 ohms |