TE Connectivity Resistors- Chip Resistor - Surface Mount CRG0603F100K

Description
Manufacturer: TE Connectivity Category: Resistors- Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: CRG0603 Operating Temperature: -55°C ~ 155°C Package / Case: 0603 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: Resistors- Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: CRG0603 Operating Temperature: -55°C ~ 155°C Package / Case: 0603 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: TE Connectivity Category: Resistors- Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: CRG0603 Operating Temperature: -55°C ~ 155°C Package / Case: 0603 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film

Manufacturer: TE Connectivity
Category: Resistors- Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: CRG0603
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Composition: Thick Film

Buy Now Datasheet
RF Resistor - CRG0603F100K - Richardson RFPD
Downers Grove, IL, United States
RF Resistor
CRG0603F100K
RF Resistor CRG0603F100K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Surface Mount Resistors - 2132531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132531
Surface Mount Resistors 2132531
TE Connectivity CRG0603F100K

TE Connectivity CRG0603F100K

Supplier's Site
Surface Mount Resistors - 2132531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132531P
Surface Mount Resistors 2132531P
TE Connectivity CRG0603F100K

TE Connectivity CRG0603F100K

Supplier's Site
Surface Mount Resistors - 1345450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345450
Surface Mount Resistors 1345450
TE Connectivity CRG0603F100K

TE Connectivity CRG0603F100K

Supplier's Site
Chip Resistor - Surface Mount - A106046DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106046DKR-ND
Chip Resistor - Surface Mount A106046DKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106046TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106046TR-ND
Chip Resistor - Surface Mount A106046TR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106046CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106046CT-ND
Chip Resistor - Surface Mount A106046CT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
50V 0.1W Resistor - 52-CRG0603F100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.1W Resistor
52-CRG0603F100K
50V 0.1W Resistor 52-CRG0603F100K
100kR 1% 0603 Thick Film Resistor, 50V, 0.1W, SM Product overview: CRG0603F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F100K can be used for catalog matching and distributor lookup.

100kR 1% 0603 Thick Film Resistor, 50V, 0.1W, SM Product overview: CRG0603F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9376
Res, 100K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9376
RES, 100K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 100K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 94X9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
94X9650
Res, 100K, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 94X9650
RES, 100K, 0.1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRG0603F100K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F100K
Chip Resistor - Surface Mount CRG0603F100K
RES SMD 100K OHM 1% 1/10W 0603

RES SMD 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRG0603F100K 2132531 2132531P A106046DKR-ND 52-CRG0603F100K 68AH9376 94X9650 CRG0603F100K
Product Name Resistors- Chip Resistor - Surface Mount RF Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 50V 0.1W Resistor Res, 100K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity Res, 100K, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers