Ohmite Manufacturing Co. Through Hole Resistors CS10FR003E

Description
3 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-CS10FR003E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-CS10FR003E-ND
Through Hole Resistors 273-CS10FR003E-ND
3 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

3 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Film Resistor - CS10FR003E - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
CS10FR003E
Metal Film Resistor CS10FR003E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R003, 10W, Radial, Metal Alloy; Resistance Ohmite - 11AJ3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 10W, Radial, Metal Alloy; Resistance Ohmite
11AJ3449
Res, 0R003, 10W, Radial, Metal Alloy; Resistance Ohmite 11AJ3449
RES, 0R003, 10W, RADIAL, METAL ALLOY; Resistance:0.003ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

RES, 0R003, 10W, RADIAL, METAL ALLOY; Resistance:0.003ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-CS10FR003E-ND CS10FR003E 11AJ3449
Product Name Through Hole Resistors Metal Film Resistor Res, 0R003, 10W, Radial, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm MetalAlloy
Mounting / Packaging 4-SIP Radial Leads; Radial Leaded
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details