Ohmite Manufacturing Co. Chassis Mount Resistors BAB11601R00KE

Description
1 Ohms ±10% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±10% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BAB11601R00KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BAB11601R00KE-ND
Chassis Mount Resistors BAB11601R00KE-ND
1 Ohms ±10% 500W Wirewound Chassis Mount Resistor

1 Ohms ±10% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - BAB11601R00KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
BAB11601R00KE
Wirewound Resistor BAB11601R00KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - BAB11601R00KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BAB11601R00KE
Chassis Mount Resistors BAB11601R00KE
1 OHMS 10% 500 WATT CASE

1 OHMS 10% 500 WATT CASE

Supplier's Site Datasheet
Resistor, Wirewound, 1R, 10%, 500W; Resistance Ohmite - 34AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1R, 10%, 500W; Resistance Ohmite
34AC2397
Resistor, Wirewound, 1R, 10%, 500W; Resistance Ohmite 34AC2397
RESISTOR, WIREWOUND, 1R, 10%, 500W; Resistance:1ohm; Product Range:BA Series; Power Rating:500W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1R, 10%, 500W; Resistance:1ohm; Product Range:BA Series; Power Rating:500W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BAB11601R00KE-ND BAB11601R00KE BAB11601R00KE 34AC2397
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors Resistor, Wirewound, 1R, 10%, 500W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Wire Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2176232-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
2 suppliers