Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L64R050FER

Description
50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L64R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R050FERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R050FERTR-ND
50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R050FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R050FERDKR-ND
50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R050FERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R050FERCT-ND
50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Film Resistor - FC4L64R050FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
FC4L64R050FER
Metal Film Resistor FC4L64R050FER
Four Terminal Current Sense Metal Foil Resistor

Four Terminal Current Sense Metal Foil Resistor

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite - 33X1347 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite
33X1347
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite 33X1347
SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Current Sense, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 17W6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
17W6173
Res, Current Sense, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 17W6173
RES, CURRENT SENSE, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

RES, CURRENT SENSE, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite - 24W1007 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite
24W1007
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite 24W1007
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - FC4L64R050FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC4L64R050FER
Resistors - Chip Resistor - Surface Mount FC4L64R050FER
RES 0.05 OHM 2W 2512 WIDE

RES 0.05 OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-FC4L64R050FERTR-ND FC4L64R050FER 33X1347 17W6173 FC4L64R050FER
Product Name Chip Resistor - Surface Mount Metal Film Resistor Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite Res, Current Sense, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512 2512; 2512 [6432 Metric] 2512; Wide 2512 (6432 Metric), 1225
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - RL73H2AR20FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details