TE Connectivity Surface Mount Resistors CRG0402F10K

Description
TE Connectivity CRG0402F10K
Request a Quote Datasheet
Description
TE Connectivity CRG0402F10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6678848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678848
Surface Mount Resistors 6678848
TE Connectivity CRG0402F10K

TE Connectivity CRG0402F10K

Supplier's Site
Surface Mount Resistors - 1347670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347670
Surface Mount Resistors 1347670
TE Connectivity CRG0402F10K

TE Connectivity CRG0402F10K

Supplier's Site
Chip Resistor - Surface Mount - A121528CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121528CT-ND
Chip Resistor - Surface Mount A121528CT-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121528TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121528TR-ND
Chip Resistor - Surface Mount A121528TR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121528DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121528DKR-ND
Chip Resistor - Surface Mount A121528DKR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Metal Film Resistor - CRG0402F10K - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
CRG0402F10K
Metal Film Resistor CRG0402F10K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7406
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7406
Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity - 75AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity
75AH8095
Res, 10K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity 75AH8095
RES, 10K, 1%, 0.0625W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 10K, 1%, 0.0625W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0396
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0396
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRG0402F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0402F10K
Chip Resistor - Surface Mount CRG0402F10K
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6678848 A121528CT-ND CRG0402F10K 95W7406 75AH8095 12AC0396 CRG0402F10K
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Metal Film Resistor Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 10K, 1%, 0.0625W, 0402, Thick Film; Resistance Neohm Te Connectivity Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) MetalFilm Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details