Ohmite Manufacturing Co. Resistor APC0603T4K99Z

Description
1/16 WATTS PRECISION CHIP 4.99 K Product overview: APC0603T4K99Z from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-APC0603T4K99Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1/16 WATTS PRECISION CHIP 4.99 K Product overview: APC0603T4K99Z from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-APC0603T4K99Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/16 WATTS PRECISION CHIP 4.99 K Product overview: APC0603T4K99Z from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-APC0603T4K99Z can be used for catalog matching and distributor lookup.

1/16 WATTS PRECISION CHIP 4.99 K Product overview: APC0603T4K99Z from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-APC0603T4K99Z can be used for catalog matching and distributor lookup.

Supplier's Site
Thin Film Resistor - APC0603T4K99Z - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
APC0603T4K99Z
Thin Film Resistor APC0603T4K99Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-APC0603T4K99ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0603T4K99ZTR-ND
Chip Resistor - Surface Mount 273-APC0603T4K99ZTR-ND
4.99 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0603T4K99ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0603T4K99ZCT-ND
Chip Resistor - Surface Mount 273-APC0603T4K99ZCT-ND
1/16 WATTS PRECISION CHIP 4.99 K

1/16 WATTS PRECISION CHIP 4.99 K

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0603T4K99ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0603T4K99ZDKR-ND
Chip Resistor - Surface Mount 273-APC0603T4K99ZDKR-ND
1/16 WATTS PRECISION CHIP 4.99 K

1/16 WATTS PRECISION CHIP 4.99 K

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1340300-APC0603T4K99Z - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340300-APC0603T4K99Z
Resistors - Chip Resistor - Surface Mount 1340300-APC0603T4K99Z
Win Source Part Number: 1340300-APC0603T4K99 Z Category: Resistors - Chip Resistor - Surface Mount Series: APC Package: Tape & Reel Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.01% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1340300-APC0603T4K99Z
Category: Resistors - Chip Resistor - Surface Mount
Series: APC
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.01%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-APC0603T4K99Z APC0603T4K99Z 273-APC0603T4K99ZTR-ND 1340300-APC0603T4K99Z
Product Name Resistor Thin Film Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 4990 ohms 4990 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details