10 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.
WIREWOUND RESISTOR, 10KOHM, 8W, 5%; Resistance:10kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mmRoHS Compliant: Yes
| DigiKey | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | B8J10KE-ND | B8J10KE | 70022635 | 64K3929 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 10Kohm, 8W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial | Axial Leads | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |