Ohmite Manufacturing Co. Wirewound Resistor D50K300E

Description
Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. 210 Type resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction.
Request a Quote Datasheet
Description
Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. 210 Type resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - D50K300E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
D50K300E
Wirewound Resistor D50K300E
Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. 210 Type resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction.

Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. 210 Type resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction.

Supplier's Site
Adjustable Power Resistor - D50K300E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D50K300E-ND
Adjustable Power Resistor D50K300E-ND
"300 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

"300 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular - 70022711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular
70022711
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular 70022711
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 300 Ohm, 50W, 10%; Resistance Ohmite - 64K4334 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 50W, 10%; Resistance Ohmite
64K4334
Wirewound Resistor, 300 Ohm, 50W, 10%; Resistance Ohmite 64K4334
WIREWOUND RESISTOR, 300 OHM, 50W, 10%; Resistance:300ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 50W, 10%; Resistance:300ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Adjustable Power Resistor - D50K300E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D50K300E
Adjustable Power Resistor D50K300E
ADJ PWR RES 300 OHM 50W CHAS MT

ADJ PWR RES 300 OHM 50W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Power Resistors
Product Number D50K300E D50K300E-ND 70022711 64K4334 D50K300E
Product Name Wirewound Resistor Adjustable Power Resistor Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 300 Ohm, 50W, 10%; Resistance Ohmite Adjustable Power Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 260 ±ppm/°C 260 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers