Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.
Features
270 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Through Hole Ceramic Resistor, EY Series, 270 ohm, 2.5 W, - 10%, 550 V, Axial Leaded RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | EY271KE | EY271KE-ND | 62X8866 |
| Product Name | Composition Resistor | Through Hole Resistors | Through Hole Ceramic Resistor, Ey Series, 270 Ohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads | Axial | ThroughHole; Axial Leads |
| Resistance Range | 270 ohms | 270 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | ? to 300 ±ppm/°C | -900 ±ppm/°C |