Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L32R001JER

Description
RES 0.001 OHM 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 0.001 OHM 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L32R001JERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R001JERDKR-ND
Chip Resistor - Surface Mount 273-FC4L32R001JERDKR-ND
RES 0.001 OHM 1W 1206 WIDE

RES 0.001 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R001JERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R001JERCT-ND
Chip Resistor - Surface Mount 273-FC4L32R001JERCT-ND
RES 0.001 OHM 1W 1206 WIDE

RES 0.001 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R001JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R001JERTR-ND
Chip Resistor - Surface Mount 273-FC4L32R001JERTR-ND
1 mOhms ±5% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FC4L32R001JER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L32R001JER
Metal Foil Resistor FC4L32R001JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 1 W, 5%, 1206 Wide Rohs Compliant Ohmite - 55X2790 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 1 W, 5%, 1206 Wide Rohs Compliant Ohmite
55X2790
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 1 W, 5%, 1206 Wide Rohs Compliant Ohmite 55X2790
SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 1 W, - 5%, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 1 W, - 5%, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.001Ohm, 1W, 5%, Full Reel; Resistance Ohmite - 28X4813 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001Ohm, 1W, 5%, Full Reel; Resistance Ohmite
28X4813
Current Sense Resistor, 0.001Ohm, 1W, 5%, Full Reel; Resistance Ohmite 28X4813
CURRENT SENSE RESISTOR, 0.001OHM, 1W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001OHM, 1W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-FC4L32R001JERDKR-ND FC4L32R001JER 55X2790 28X4813
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 1 W, 5%, 1206 Wide Rohs Compliant Ohmite Current Sense Resistor, 0.001Ohm, 1W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206 1206 Wide
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details