Ohmite Manufacturing Co. Thin Film Resistor APC0805T49R9Z

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor - APC0805T49R9Z - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
APC0805T49R9Z
Thin Film Resistor APC0805T49R9Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-APC0805T49R9ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805T49R9ZTR-ND
Chip Resistor - Surface Mount 273-APC0805T49R9ZTR-ND
49.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805T49R9ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805T49R9ZCT-ND
Chip Resistor - Surface Mount 273-APC0805T49R9ZCT-ND
1/10 WATTS PRECISION CHIP 49.9 O

1/10 WATTS PRECISION CHIP 49.9 O

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805T49R9ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805T49R9ZDKR-ND
Chip Resistor - Surface Mount 273-APC0805T49R9ZDKR-ND
1/10 WATTS PRECISION CHIP 49.9 O

1/10 WATTS PRECISION CHIP 49.9 O

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number APC0805T49R9Z 273-APC0805T49R9ZTR-ND
Product Name Thin Film Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers