1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
1/16 WATTS PRECISION CHIP 1 KILO
1/16 WATTS PRECISION CHIP 1 KILO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1/16 WATTS PRECISION CHIP 1 KILO
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-APC0603B1K00NTR-ND | APC0603B1K00N | APC0603B1K00N |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |