Ohmite Manufacturing Co. Chip Resistor - Surface Mount APC1206B200RN

Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-APC1206B200RNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC1206B200RNTR-ND
Chip Resistor - Surface Mount 273-APC1206B200RNTR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC1206B200RNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC1206B200RNCT-ND
Chip Resistor - Surface Mount 273-APC1206B200RNCT-ND
1/8 WATTS PRECISION CHIP 200 OHM

1/8 WATTS PRECISION CHIP 200 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC1206B200RNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC1206B200RNDKR-ND
Chip Resistor - Surface Mount 273-APC1206B200RNDKR-ND
1/8 WATTS PRECISION CHIP 200 OHM

1/8 WATTS PRECISION CHIP 200 OHM

Buy Now Datasheet
Thin Film Resistor - APC1206B200RN - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
APC1206B200RN
Thin Film Resistor APC1206B200RN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-APC1206B200RNTR-ND APC1206B200RN
Product Name Chip Resistor - Surface Mount Thin Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers