Ohmite Manufacturing Co. Chip Resistor - Surface Mount APC0805B100KN

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-APC0805B100KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100KNTR-ND
Chip Resistor - Surface Mount 273-APC0805B100KNTR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805B100KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100KNDKR-ND
Chip Resistor - Surface Mount 273-APC0805B100KNDKR-ND
1/10 WATTS PRECISION CHIP 100 KI

1/10 WATTS PRECISION CHIP 100 KI

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805B100KNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100KNCT-ND
Chip Resistor - Surface Mount 273-APC0805B100KNCT-ND
1/10 WATTS PRECISION CHIP 100 KI

1/10 WATTS PRECISION CHIP 100 KI

Buy Now Datasheet
Thin Film Resistor - APC0805B100KN - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
APC0805B100KN
Thin Film Resistor APC0805B100KN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-APC0805B100KNTR-ND APC0805B100KN
Product Name Chip Resistor - Surface Mount Thin Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details