Ohmite Manufacturing Co. Wirewound Resistor EBWA-NR0040FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWA-NR0040FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWA-NR0040FE
Wirewound Resistor EBWA-NR0040FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 4000Uohm, 1%, Smd; Resistance Ohmite - 18X2619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4000Uohm, 1%, Smd; Resistance Ohmite
18X2619
Resistor, 4000Uohm, 1%, Smd; Resistance Ohmite 18X2619
RESISTOR, 4000UOHM, 1%, SMD; Resistance:0.004ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, 4000UOHM, 1%, SMD; Resistance:0.004ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EBWA-NR0040FE 18X2619
Product Name Wirewound Resistor Resistor, 4000Uohm, 1%, Smd; Resistance Ohmite
Technology / Construction Wirewound
Configuration Single Resistor
Mounting / Packaging SMD
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details