Ohmite Manufacturing Co. Wirewound Resistor EBWA-NR0020FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWA-NR0020FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWA-NR0020FE
Wirewound Resistor EBWA-NR0020FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite - 18X2617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite
18X2617
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite 18X2617
RESISTOR, 2000UOHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, 2000UOHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - EBWA-NR0020FE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
EBWA-NR0020FE
Resistors - Chip Resistor - Surface Mount EBWA-NR0020FE
RES 0.002 OHM 1% 4W 3920

RES 0.002 OHM 1% 4W 3920

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number EBWA-NR0020FE 18X2617 EBWA-NR0020FE
Product Name Wirewound Resistor Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound MetalOxide
Configuration Single Resistor
Mounting / Packaging SMD 3920 (1052 Metric)
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details