50 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WIREWOUND RESISTOR, 50 OHM, 20W, 5%; Resistance:50ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | B20J50RE-ND | B20J50RE | 64K3793 | 70023724 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Wirewound Resistor, 50 Ohm, 20W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Mounting / Packaging | Axial | Axial Leads | Axial Leaded | Axial Leads |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms |