Ohmite Manufacturing Co. Wirewound Resistor EBWB-NR0030FET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWB-NR0030FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-NR0030FET
Wirewound Resistor EBWB-NR0030FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - EBWB-NR0030FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
EBWB-NR0030FETTR-ND
Chip Resistor - Surface Mount EBWB-NR0030FETTR-ND
3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd; Resistance Ohmite - 18X1493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd; Resistance Ohmite
18X1493
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd; Resistance Ohmite 18X1493
RESISTOR, METAL ALLOY, 0.003OHM, 1%, SMD; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.003OHM, 1%, SMD; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd, Full Reel; Resistance Ohmite - 18X1494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd, Full Reel; Resistance Ohmite
18X1494
Resistor, Metal Alloy, 0.003Ohm, 1%, Smd, Full Reel; Resistance Ohmite 18X1494
RESISTOR, METAL ALLOY, 0.003OHM, 1%, SMD, FULL REEL; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Qualification:-RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.003OHM, 1%, SMD, FULL REEL; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number EBWB-NR0030FET EBWB-NR0030FETTR-ND 18X1493
Product Name Wirewound Resistor Chip Resistor - Surface Mount Resistor, Metal Alloy, 0.003Ohm, 1%, Smd; Resistance Ohmite
Technology / Construction Wirewound MetalAlloy MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Nonstandard SMD
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data