Ohmite Manufacturing Co. Through Hole Resistors CS10FR005E

Description
5 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-CS10FR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-CS10FR005E-ND
Through Hole Resistors 273-CS10FR005E-ND
5 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

5 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Film Resistor - CS10FR005E - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
CS10FR005E
Metal Film Resistor CS10FR005E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R005, 10W, Radial, Metal Alloy; Resistance Ohmite - 11AJ3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 10W, Radial, Metal Alloy; Resistance Ohmite
11AJ3450
Res, 0R005, 10W, Radial, Metal Alloy; Resistance Ohmite 11AJ3450
RES, 0R005, 10W, RADIAL, METAL ALLOY; Resistance:0.005ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

RES, 0R005, 10W, RADIAL, METAL ALLOY; Resistance:0.005ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-CS10FR005E-ND CS10FR005E 11AJ3450
Product Name Through Hole Resistors Metal Film Resistor Res, 0R005, 10W, Radial, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm MetalAlloy
Mounting / Packaging 4-SIP Radial Leads; Radial Leaded
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details