1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Win Source Part Number: 1339829-FCSL110R001J
Category: Resistors - Chip Resistor - Surface Mount
Series: FCSL
Features: Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.433" W (5.00mm x 11.00mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Wide 4320 (11050 Metric) , 2043
Supplier Device Package: 11050
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 5%; Resistance:0.001ohm;
CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 5%; Resistance:0.001ohm;
SMD Current Sense Resistors, FCSL Series, 0.001 ohm, 5 W, - 5% RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-FCSL110R001JERDKR-ND | 1339829-FCSL110R001JER | FCSL110R001JER | 84R1951 | 45Y5103 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Miscellaneous Resistor | Current Sense Resistor, 0.001 Ohm, 5W, 5%; Resistance Ohmite | Smd Current Sense Resistors, Fcsl Series, 0.001 Ohm, 5 W, 5% Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | ||
| Mounting / Packaging | Wide 4320 | 4320 Wide [11050 Metric] | |||
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |