5W 0.015 OHM 1% FCS CURRENT SENS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES SMD 15M OHM 1% 5W 4320 WIDE
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FCSL110R015FER-ND | FCSL110R015FER | FCSL110R015FER |
| Product Name | Chip Resistor - Surface Mount | Metal Foil Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Wide 4320 | Wide 4320 (11050 Metric), 2043 | |
| Resistance Range | 0.0150 ohms | 0.0150 ohms |