Ohmite Manufacturing Co. Thin Film Resistor APC0805B100RN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor - APC0805B100RN - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
APC0805B100RN
Thin Film Resistor APC0805B100RN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-APC0805B100RNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100RNTR-ND
Chip Resistor - Surface Mount 273-APC0805B100RNTR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805B100RNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100RNCT-ND
Chip Resistor - Surface Mount 273-APC0805B100RNCT-ND
1/10 WATTS PRECISION CHIP 100 OH

1/10 WATTS PRECISION CHIP 100 OH

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-APC0805B100RNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-APC0805B100RNDKR-ND
Chip Resistor - Surface Mount 273-APC0805B100RNDKR-ND
1/10 WATTS PRECISION CHIP 100 OH

1/10 WATTS PRECISION CHIP 100 OH

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number APC0805B100RN 273-APC0805B100RNTR-ND
Product Name Thin Film Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details