Ohmite Manufacturing Co. Metal Film Resistor FC4L64R003FER

Description
Four Terminal Current Sense Metal Foil Resistor
Request a Quote Datasheet
Description
Four Terminal Current Sense Metal Foil Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - FC4L64R003FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
FC4L64R003FER
Metal Film Resistor FC4L64R003FER
Four Terminal Current Sense Metal Foil Resistor

Four Terminal Current Sense Metal Foil Resistor

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L64R003FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R003FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R003FERDKR-ND
RES 0.003 OHM 2W 2512 WIDE

RES 0.003 OHM 2W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R003FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R003FERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R003FERTR-ND
3 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R003FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R003FERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R003FERCT-ND
RES 0.003 OHM 2W 2512 WIDE

RES 0.003 OHM 2W 2512 WIDE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - FC4L64R003FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC4L64R003FER
Resistors - Chip Resistor - Surface Mount FC4L64R003FER
RES 0.003 OHM 2W 2512 WIDE

RES 0.003 OHM 2W 2512 WIDE

Supplier's Site
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite - 28X4826 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite
28X4826
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite 28X4826
CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 88W4419 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite
88W4419
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite 88W4419
CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FC4L64R003FER 273-FC4L64R003FERDKR-ND FC4L64R003FER 28X4826
Product Name Metal Film Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite
Technology / Construction MetalFilm Metal Foil Metal Foil Metal Foil
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers