Ohmite Manufacturing Co. Wirewound Resistor EBWB-NR0030FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWB-NR0030FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-NR0030FE
Wirewound Resistor EBWB-NR0030FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 3000Uohm, 1%, Smd; Resistance Ohmite - 18X2624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3000Uohm, 1%, Smd; Resistance Ohmite
18X2624
Resistor, 3000Uohm, 1%, Smd; Resistance Ohmite 18X2624
RESISTOR, 3000UOHM, 1%, SMD; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

RESISTOR, 3000UOHM, 1%, SMD; Resistance:0.003ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:3.5W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EBWB-NR0030FE 18X2624
Product Name Wirewound Resistor Resistor, 3000Uohm, 1%, Smd; Resistance Ohmite
Technology / Construction Wirewound
Configuration Single Resistor
Mounting / Packaging SMD
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers