Ohmite Manufacturing Co. Chassis Mount Resistors BAB232025R0KE

Description
25 Ohms ±10% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±10% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BAB232025R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BAB232025R0KE-ND
Chassis Mount Resistors BAB232025R0KE-ND
25 Ohms ±10% 700W Wirewound Chassis Mount Resistor

25 Ohms ±10% 700W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - BAB232025R0KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
BAB232025R0KE
Wirewound Resistor BAB232025R0KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - BAB232025R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BAB232025R0KE
Chassis Mount Resistors BAB232025R0KE
25 OHMS 10% 700 W CASE

25 OHMS 10% 700 W CASE

Supplier's Site Datasheet
Resistor, Wirewound, 25R, 10%, 700W; Resistance Ohmite - 34AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25R, 10%, 700W; Resistance Ohmite
34AC2402
Resistor, Wirewound, 25R, 10%, 700W; Resistance Ohmite 34AC2402
RESISTOR, WIREWOUND, 25R, 10%, 700W; Resistance:25ohm; Product Range:BA Series; Power Rating:700W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, WIREWOUND, 25R, 10%, 700W; Resistance:25ohm; Product Range:BA Series; Power Rating:700W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BAB232025R0KE-ND BAB232025R0KE BAB232025R0KE 34AC2402
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors Resistor, Wirewound, 25R, 10%, 700W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Wire Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers