Ohmite Manufacturing Co. Chip Resistor - Surface Mount EBWB-NR0020FET

Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - EBWB-NR0020FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
EBWB-NR0020FETTR-ND
Chip Resistor - Surface Mount EBWB-NR0020FETTR-ND
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Wirewound Resistor - EBWB-NR0020FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-NR0020FET
Wirewound Resistor EBWB-NR0020FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd; Resistance Ohmite - 18X1491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd; Resistance Ohmite
18X1491
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd; Resistance Ohmite 18X1491
RESISTOR, METAL ALLOY, 0.002OHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.002OHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Product Length:15.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd, Full Reel; Resistance Ohmite - 18X1492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd, Full Reel; Resistance Ohmite
18X1492
Resistor, Metal Alloy, 0.002Ohm, 1%, Smd, Full Reel; Resistance Ohmite 18X1492
RESISTOR, METAL ALLOY, 0.002OHM, 1%, SMD, FULL REEL; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Qualification:- RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.002OHM, 1%, SMD, FULL REEL; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number EBWB-NR0020FETTR-ND EBWB-NR0020FET 18X1491
Product Name Chip Resistor - Surface Mount Wirewound Resistor Resistor, Metal Alloy, 0.002Ohm, 1%, Smd; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound MetalAlloy
Mounting / Packaging Nonstandard SMD
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers