Ohmite Manufacturing Co. Through Hole Resistors EY102KE

Description
1 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet
Description
1 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - EY102KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
EY102KE-ND
Through Hole Resistors EY102KE-ND
1 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

1 kOhms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

Buy Now Datasheet
Composition Resistor - EY102KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY102KE
Composition Resistor EY102KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site
Through Hole Ceramic Resistor, Ey Series, 1 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite - 62X8857 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ey Series, 1 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite
62X8857
Through Hole Ceramic Resistor, Ey Series, 1 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite 62X8857
Through Hole Ceramic Resistor, EY Series, 1 kohm, 2.5 W, - 10%, 550 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, EY Series, 1 kohm, 2.5 W, - 10%, 550 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number EY102KE-ND EY102KE 62X8857
Product Name Through Hole Resistors Composition Resistor Through Hole Ceramic Resistor, Ey Series, 1 Kohm, 2.5 W, 10%, 550 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Axial Leads ThroughHole; Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details