Ohmite Manufacturing Co. Metal Film Resistor FC4L64R010FER

Description
Four Terminal Current Sense Metal Foil Resistor
Request a Quote Datasheet
Description
Four Terminal Current Sense Metal Foil Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - FC4L64R010FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
FC4L64R010FER
Metal Film Resistor FC4L64R010FER
Four Terminal Current Sense Metal Foil Resistor

Four Terminal Current Sense Metal Foil Resistor

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L64R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R010FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R010FERDKR-ND
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R010FERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R010FERTR-ND
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R010FERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R010FERCT-ND
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - FC4L64R010FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC4L64R010FER
Chip Resistor - Surface Mount FC4L64R010FER
RES 0.01 OHM 2W 2512 WIDE

RES 0.01 OHM 2W 2512 WIDE

Supplier's Site Datasheet
Res, Current Sense, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 17W6171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
17W6171
Res, Current Sense, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 17W6171
RES, CURRENT SENSE, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

RES, CURRENT SENSE, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite - 24W1005 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite
24W1005
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite 24W1005
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite - 33X1345 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite
33X1345
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite 33X1345
SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number FC4L64R010FER 273-FC4L64R010FERDKR-ND FC4L64R010FER 17W6171 33X1345
Product Name Metal Film Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Current Sense, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite
Technology / Construction MetalFilm Metal Foil Metal Foil Metal Foil
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details