Ohmite Manufacturing Co. Through Hole Resistors B8J30RE

Description
8W 30 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 30 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J30RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J30RE-ND
Through Hole Resistors B8J30RE-ND
8W 30 OHMS VIT 5%

8W 30 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor - B8J30RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
B8J30RE
Wirewound Resistor B8J30RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70023669 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70023669
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70023669
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Res, 30R, 8W, Axial, Wirewound; Resistance Ohmite - 64K3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 8W, Axial, Wirewound; Resistance Ohmite
64K3954
Res, 30R, 8W, Axial, Wirewound; Resistance Ohmite 64K3954
RES, 30R, 8W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RES, 30R, 8W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number B8J30RE-ND B8J30RE 70023669 64K3954
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel Res, 30R, 8W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details