Ohmite Manufacturing Co. Composition Resistor AY151KE

Description
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy
Request a Quote Datasheet
Description
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - AY151KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
AY151KE
Composition Resistor AY151KE
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy

The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy

Supplier's Site
Through Hole Resistors - AY151KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AY151KE-ND
Through Hole Resistors AY151KE-ND
150 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

150 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 150R, 4.5W, Radial, Ceramic; Resistance Ohmite - 64K3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 4.5W, Radial, Ceramic; Resistance Ohmite
64K3619
Res, 150R, 4.5W, Radial, Ceramic; Resistance Ohmite 64K3619
RES, 150R, 4.5W, RADIAL, CERAMIC; Resistance:150ohm; Product Range:PulsEater A Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 150R, 4.5W, RADIAL, CERAMIC; Resistance:150ohm; Product Range:PulsEater A Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AY151KE AY151KE-ND 64K3619
Product Name Composition Resistor Through Hole Resistors Res, 150R, 4.5W, Radial, Ceramic; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 4.5 watts 4.5 watts 4.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details