Ohmite Manufacturing Co. Wirewound Resistor F30J1R0

Description
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun
Request a Quote Datasheet
Description
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - F30J1R0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
F30J1R0
Wirewound Resistor F30J1R0
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun

When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun

Supplier's Site Datasheet
Chassis Mount Resistors - F30J1R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J1R0
Chassis Mount Resistors F30J1R0
RES CHAS MNT 1 OHM 5% 30W

RES CHAS MNT 1 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors
Product Number F30J1R0 F30J1R0
Product Name Wirewound Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tubular Solder Lugs
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - C1047KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details