Ohmite Manufacturing Co. Through Hole Resistors AY33GKE

Description
3.3 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
3.3 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AY33GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AY33GKE-ND
Through Hole Resistors AY33GKE-ND
3.3 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

3.3 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Composition Resistor - AY33GKE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
AY33GKE
Composition Resistor AY33GKE
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

Supplier's Site Datasheet
Resistor Ceramic, 3.3 Ohm, 4.5W, 10%; Resistance Ohmite - 64K3628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 3.3 Ohm, 4.5W, 10%; Resistance Ohmite
64K3628
Resistor Ceramic, 3.3 Ohm, 4.5W, 10%; Resistance Ohmite 64K3628
RESISTOR CERAMIC, 3.3 OHM, 4.5W, 10%; Resistance:3.3ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR CERAMIC, 3.3 OHM, 4.5W, 10%; Resistance:3.3ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AY33GKE-ND AY33GKE 64K3628
Product Name Through Hole Resistors Composition Resistor Resistor Ceramic, 3.3 Ohm, 4.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers