TE Connectivity Surface Mount Resistors CRG0603F330K

Description
TE Connectivity CRG0603F330K
Request a Quote Datasheet
Description
TE Connectivity CRG0603F330K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132604
Surface Mount Resistors 2132604
TE Connectivity CRG0603F330K

TE Connectivity CRG0603F330K

Supplier's Site
Surface Mount Resistors - 2132604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132604P
Surface Mount Resistors 2132604P
TE Connectivity CRG0603F330K

TE Connectivity CRG0603F330K

Supplier's Site
Surface Mount Resistors - 1345452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345452
Surface Mount Resistors 1345452
TE Connectivity CRG0603F330K

TE Connectivity CRG0603F330K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F330KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F330KTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F330KTR-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F330KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F330KCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F330KCT-ND
RES SMD 330K OHM 1% 1/10W 0603

RES SMD 330K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F330KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F330KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F330KDKR-ND
RES SMD 330K OHM 1% 1/10W 0603

RES SMD 330K OHM 1% 1/10W 0603

Buy Now Datasheet
RF Resistor - CRG0603F330K - Richardson RFPD
Downers Grove, IL, United States
RF Resistor
CRG0603F330K
RF Resistor CRG0603F330K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F330K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F330K
Chip Resistor - Surface Mount CRG0603F330K
RES SMD 330K OHM 1% 1/10W 0603

RES SMD 330K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0603F330K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0603F330K
Resistors - Chip Resistor - Surface Mount CRG0603F330K
RES SMD 330K OHM 1% 1/10W 0603

RES SMD 330K OHM 1% 1/10W 0603

Supplier's Site
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8869
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8869
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1400
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1400
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2132604 2132604P 1712-CRG0603F330KTR-ND CRG0603F330K CRG0603F330K CRG0603F330K 17AH8869
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RF Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers