Ohmite Manufacturing Co. Composition Resistor EY153KE

Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote
Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - EY153KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY153KE
Composition Resistor EY153KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resistors
Product Number EY153KE
Product Name Composition Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 15000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details