RES CHAS MNT 0.22 OHM 10% 350W
RES CHAS MNT 0.22 OHM 10% 350W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Lingto Electronic Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | EVRT252EPR22KE | EVRT252EPR22KE-ND | EVRT252EPR22KE |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor |
Technology / Construction | Wirewound | Wirewound | Wirewound |
Resistance Range | 0.2200 ohms | 0.2200 ohms | |
Tolerance | 10 +/- % | 10 +/- % | |
Power Rating | 350 watts | 350 watts | |
Configuration | Single Resistor |