Ohmite Manufacturing Co. 0.005 OHM 5W Resistor FCSL110R005DER

Description
RES 0.005 OHM 0.5% 5W 4320 Product overview: FCSL110R005DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FCSL110R005DER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.005 OHM 0.5% 5W 4320 Product overview: FCSL110R005DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FCSL110R005DER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.005 OHM 5W Resistor - 52-FCSL110R005DER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 5W Resistor
52-FCSL110R005DER
0.005 OHM 5W Resistor 52-FCSL110R005DER
RES 0.005 OHM 0.5% 5W 4320 Product overview: FCSL110R005DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FCSL110R005DER can be used for catalog matching and distributor lookup.

RES 0.005 OHM 0.5% 5W 4320 Product overview: FCSL110R005DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FCSL110R005DER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Foil Resistor - FCSL110R005DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL110R005DER
Metal Foil Resistor FCSL110R005DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL110R005DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005DERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R005DERTR-ND
5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R005DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL110R005DERDKR-ND
5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R005DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005DERCT-ND
Chip Resistor - Surface Mount 273-FCSL110R005DERCT-ND
5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite - 51AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite
51AC1018
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite 51AC1018
CURRENT SENSE RES, 0R005, 5W, 4320W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 5W, 4320W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite - 71AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite
71AC1114
Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite 71AC1114
CURRENT SENSE RES, 0R005, 5W, 4320W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 5W, 4320W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-FCSL110R005DER FCSL110R005DER 273-FCSL110R005DERTR-ND 51AC1018
Product Name 0.005 OHM 5W Resistor Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R005, 5W, 4320W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 4320 (11050 Metric), 2043 Wide 4320 4320 Wide [11050 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Power Rating 5 watts 5 watts 5 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - A138526CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details